Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
10.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 10.2K OHM 0.1% 1/10W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1022BMRE7 | 541-RNC50J1022BMRE7TR-ND | RNC50J1022BMRE7 |
| Product Name | Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 1 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts | 10 watts |