Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1013BSB14

Description
101 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
101 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1013BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1013BSB14-ND
Through Hole Resistors RNC50J1013BSB14-ND
101 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

101 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 101K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J1013BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 101K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J1013BSB14
Res Metal Film 101K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1013BSB14
Res Metal Film 101K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 101K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1013BSB14-ND RNC50J1013BSB14
Product Name Through Hole Resistors Res Metal Film 101K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details