Vishay Intertechnology, Inc. RES 1.01K OHM 1/10W .5% AXIAL RNC50J1011DSB14

Description
RES 1.01Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.01Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/10W .5% AXIAL - RNC50J1011DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/10W .5% AXIAL
RNC50J1011DSB14
RES 1.01K OHM 1/10W .5% AXIAL RNC50J1011DSB14
RES 1.01Kohm 1/10W .5% AXIAL

RES 1.01Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1011DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1011DSB14-ND
Through Hole Resistors RNC50J1011DSB14-ND
1.01 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.01 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1011DSB14 RNC50J1011DSB14-ND
Product Name RES 1.01K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers