Vishay Intertechnology, Inc. RES 1.01K OHM 1/10W .1% AXIAL RNC50J1011BSBSL

Description
RES 1.01Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/10W .1% AXIAL - RNC50J1011BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/10W .1% AXIAL
RNC50J1011BSBSL
RES 1.01K OHM 1/10W .1% AXIAL RNC50J1011BSBSL
RES 1.01Kohm 1/10W .1% AXIAL

RES 1.01Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1011BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1011BSBSL-ND
Through Hole Resistors RNC50J1011BSBSL-ND
1.01 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.01 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1011BSBSL RNC50J1011BSBSL-ND
Product Name RES 1.01K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers