Vishay Intertechnology, Inc. RES 100K OHM 1/10W .5% AXIAL RNC50J1003DSB14

Description
RES 100Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .5% AXIAL - RNC50J1003DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .5% AXIAL
RNC50J1003DSB14
RES 100K OHM 1/10W .5% AXIAL RNC50J1003DSB14
RES 100Kohm 1/10W .5% AXIAL

RES 100Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1003DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1003DSB14-ND
Through Hole Resistors RNC50J1003DSB14-ND
100 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1003DSB14 RNC50J1003DSB14-ND
Product Name RES 100K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details