Vishay Precision Group RES 100K OHM 1/10W .1% AXIAL RNC50J1003BSR36

Description
RES 100Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .1% AXIAL - RNC50J1003BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .1% AXIAL
RNC50J1003BSR36
RES 100K OHM 1/10W .1% AXIAL RNC50J1003BSR36
RES 100Kohm 1/10W .1% AXIAL

RES 100Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1003BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1003BSR36-ND
Through Hole Resistors RNC50J1003BSR36-ND
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1003BSR36 RNC50J1003BSR36-ND
Product Name RES 100K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details