Vishay Precision Group RNC50J1003BS RNC50J1003BS

Description
RNC50J1003BS
Request a Quote
Description
RNC50J1003BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RNC50J1003BS - RNC50J1003BS - ASAP Semiconductor LLC
Anaheim, CA, United States
RNC50J1003BS
RNC50J1003BS
RNC50J1003BS RNC50J1003BS
RNC50J1003BS

RNC50J1003BS

Supplier's Site
Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay - 04F7799 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay
04F7799
Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay 04F7799
METAL FILM RESISTOR, 100KOHM 100mW, 0.1%; Resistance:100kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM 100mW, 0.1%; Resistance:100kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC50J1003BS 04F7799
Product Name RNC50J1003BS Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers