Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1003BRRE731

Description
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J1003BRRE731TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1003BRRE731TR-ND
Through Hole Resistors 541-RNC50J1003BRRE731TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50J1003BRRE731 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50J1003BRRE731
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J1003BRRE731
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1003BRRE731 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1003BRRE731
Through Hole Resistors RNC50J1003BRRE731
RES 100K OHM 0.1% 1/10W AXIAL

RES 100K OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC50J1003BRRE731TR-ND RNC50J1003BRRE731 RNC50J1003BRRE731
Product Name Through Hole Resistors Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details