Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC50J1003BPR36

Description
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC50J1003BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC50J1003BPR36
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC50J1003BPR36
Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1003BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1003BPR36-ND
Through Hole Resistors RNC50J1003BPR36-ND
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1003BPR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1003BPR36
Through Hole Resistors RNC50J1003BPR36
RES 100K OHM 1/10W .1% AXIAL

RES 100K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1003BPR36 RNC50J1003BPR36-ND RNC50J1003BPR36
Product Name Res Metal Film 100K Ohm 0.1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers