Vishay Intertechnology, Inc. MF,1/10W,10K ,1%,25PPM,R/.01%,BULK RNC50J1002FRB14

Description
MF,1/10W,10K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/10W,10K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,10K ,1%,25PPM,R/.01%,BULK - RNC50J1002FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10K ,1%,25PPM,R/.01%,BULK
RNC50J1002FRB14
MF,1/10W,10K ,1%,25PPM,R/.01%,BULK RNC50J1002FRB14
MF,1/10W,10K ,1%,25PPM,R/.01%,BUL K

MF,1/10W,10K ,1%,25PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1002FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1002FRB14-ND
Through Hole Resistors RNC50J1002FRB14-ND
10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1002FRB14 RNC50J1002FRB14-ND
Product Name MF,1/10W,10K ,1%,25PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers