Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1002DSRE8

Description
10 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J1002DSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1002DSRE8TR-ND
Through Hole Resistors 541-RNC50J1002DSRE8TR-ND
10 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J1002DSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J1002DSRE8
Res Metal Film 10K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1002DSRE8
Res Metal Film 10K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50J1002DSRE8TR-ND RNC50J1002DSRE8
Product Name Through Hole Resistors Res Metal Film 10K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details