Vishay Intertechnology, Inc. RES 10K OHM 1/10W .5% AXIAL RNC50J1002DSBSL

Description
RES 10Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W .5% AXIAL - RNC50J1002DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W .5% AXIAL
RNC50J1002DSBSL
RES 10K OHM 1/10W .5% AXIAL RNC50J1002DSBSL
RES 10Kohm 1/10W .5% AXIAL

RES 10Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1002DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1002DSBSL-ND
Through Hole Resistors RNC50J1002DSBSL-ND
10 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1002DSBSL RNC50J1002DSBSL-ND
Product Name RES 10K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers