Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1002BSRE6

Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J1002BSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1002BSRE6TR-ND
Through Hole Resistors 541-RNC50J1002BSRE6TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RNC50J1002BSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1002BSRE6CT-ND
Through Hole Resistors 541-RNC50J1002BSRE6CT-ND
RES 10K OHM 1/10W .1% AXIAL

RES 10K OHM 1/10W .1% AXIAL

Buy Now Datasheet
MF,1/10W,10K ,.1%,25PPM,S/.001%,T/R - RNC50J1002BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10K ,.1%,25PPM,S/.001%,T/R
RNC50J1002BSRE6
MF,1/10W,10K ,.1%,25PPM,S/.001%,T/R RNC50J1002BSRE6
MF,1/10W,10K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,10K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1002BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1002BSRE6
Through Hole Resistors RNC50J1002BSRE6
RES 10K OHM 1/10W .1% AXIAL

RES 10K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC50J1002BSRE6TR-ND RNC50J1002BSRE6 RNC50J1002BSRE6
Product Name Through Hole Resistors MF,1/10W,10K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details