Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1002BRB14

Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1002BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1002BRB14-ND
Through Hole Resistors RNC50J1002BRB14-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,10K ,.1%,25PPM,R/.01%,BULK - RNC50J1002BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10K ,.1%,25PPM,R/.01%,BULK
RNC50J1002BRB14
MF,1/10W,10K ,.1%,25PPM,R/.01%,BULK RNC50J1002BRB14
MF,1/10W,10K ,.1%,25PPM,R/.01%,BU LK

MF,1/10W,10K ,.1%,25PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1002BRB14-ND RNC50J1002BRB14
Product Name Through Hole Resistors MF,1/10W,10K ,.1%,25PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details