Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1002BMM22

Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J1002BMM22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1002BMM22-ND
Through Hole Resistors 541-RNC50J1002BMM22-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC50J1002BMM22 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC50J1002BMM22
Res Metal Film 10K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC50J1002BMM22
Res Metal Film 10K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1002BMM22 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1002BMM22
Through Hole Resistors RNC50J1002BMM22
RES 10K OHM 0.1% 1/10W AXIAL

RES 10K OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC50J1002BMM22-ND RNC50J1002BMM22 RNC50J1002BMM22
Product Name Through Hole Resistors Res Metal Film 10K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers