Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC50J1001FPRE8

Description
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC50J1001FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC50J1001FPRE8
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC50J1001FPRE8
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J1001FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1001FPRE8TR-ND
Through Hole Resistors 541-RNC50J1001FPRE8TR-ND
1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1001FPRE8 541-RNC50J1001FPRE8TR-ND
Product Name Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers