Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1001FPB14

Description
1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1001FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1001FPB14-ND
Through Hole Resistors RNC50J1001FPB14-ND
1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50J1001FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50J1001FPB14
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50J1001FPB14
Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C2651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C2651
Resistor,metal Film,1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C2651
Resistor,Metal Film,1KOhms,200WV,1+ /-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,1KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1001FPB14-ND RNC50J1001FPB14 53C2651
Product Name Through Hole Resistors Res Metal Film 1K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Resistor,metal Film,1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details