Vishay Precision Group Resistor-Fixed-Single-Through-Hole RNC50J1001BS

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RNC50J1001BS - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RNC50J1001BS
Resistor-Fixed-Single-Through-Hole RNC50J1001BS
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Metal Film Resistor, 1Kohm, 100Mw, 0.1%; Resistance Vishay - 04F7777 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 100Mw, 0.1%; Resistance Vishay
04F7777
Metal Film Resistor, 1Kohm, 100Mw, 0.1%; Resistance Vishay 04F7777
METAL FILM RESISTOR, 1KOHM, 100mW, 0.1%; Resistance:1kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 100mW, 0.1%; Resistance:1kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC50J1001BS 04F7777
Product Name Resistor-Fixed-Single-Through-Hole Metal Film Resistor, 1Kohm, 100Mw, 0.1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details