Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC50J1001BMB14

Description
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC50J1001BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC50J1001BMB14
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC50J1001BMB14
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1001BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1001BMB14-ND
Through Hole Resistors RNC50J1001BMB14-ND
1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1001BMB14 RNC50J1001BMB14-ND
Product Name Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details