Vishay Intertechnology, Inc. RES 100 OHM 1/10W .5% AXIAL RNC50J1000DSR36

Description
RES 100ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .5% AXIAL - RNC50J1000DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .5% AXIAL
RNC50J1000DSR36
RES 100 OHM 1/10W .5% AXIAL RNC50J1000DSR36
RES 100ohm 1/10W .5% AXIAL

RES 100ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1000DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1000DSR36-ND
Through Hole Resistors RNC50J1000DSR36-ND
100 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C2619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C2619
Resistor,metal Film,100Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C2619
Resistor,Metal Film,100Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1000DSR36 RNC50J1000DSR36-ND 53C2619
Product Name RES 100 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details