Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1000BSRE5

Description
100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J1000BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1000BSRE5TR-ND
Through Hole Resistors 541-RNC50J1000BSRE5TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,100,.1%,25PPM,S/.001%,T/R - RNC50J1000BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,100,.1%,25PPM,S/.001%,T/R
RNC50J1000BSRE5
MF,1/10W,100,.1%,25PPM,S/.001%,T/R RNC50J1000BSRE5
MF,1/10W,100,.1%,25P PM,S/.001%,T/R

MF,1/10W,100,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1000BSRE5 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1000BSRE5
Through Hole Resistors RNC50J1000BSRE5
RES 100 OHM 0.1% 1/10W AXIAL

RES 100 OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC50J1000BSRE5TR-ND RNC50J1000BSRE5 RNC50J1000BSRE5
Product Name Through Hole Resistors MF,1/10W,100,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details