Vishay Precision Group Metal Film Resistor, 100 Ohm, 100Mw, 0.1%; Resistance Vishay RNC50J1000BS

Description
METAL FILM RESISTOR, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 100Mw, 0.1%; Resistance Vishay - 04F7776 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 100Mw, 0.1%; Resistance Vishay
04F7776
Metal Film Resistor, 100 Ohm, 100Mw, 0.1%; Resistance Vishay 04F7776
METAL FILM RESISTOR, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F7776
Product Name Metal Film Resistor, 100 Ohm, 100Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details