Vishay Intertechnology, Inc. RES 100 OHM 1/10W .1% AXIAL RNC50J1000BRRE6

Description
RES 100ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .1% AXIAL - RNC50J1000BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .1% AXIAL
RNC50J1000BRRE6
RES 100 OHM 1/10W .1% AXIAL RNC50J1000BRRE6
RES 100ohm 1/10W .1% AXIAL

RES 100ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1000BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1000BRRE6-ND
Through Hole Resistors RNC50J1000BRRE6-ND
100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1000BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1000BRRE6
Through Hole Resistors RNC50J1000BRRE6
RES 100 OHM 1/10W .1% AXIAL

RES 100 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1000BRRE6 RNC50J1000BRRE6-ND RNC50J1000BRRE6
Product Name RES 100 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details