Vishay Intertechnology, Inc. RES 98.8K OHM 1/10W .1% AXIAL RNC50H9882BRB14

Description
RES 98.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 98.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8K OHM 1/10W .1% AXIAL - RNC50H9882BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8K OHM 1/10W .1% AXIAL
RNC50H9882BRB14
RES 98.8K OHM 1/10W .1% AXIAL RNC50H9882BRB14
RES 98.8Kohm 1/10W .1% AXIAL

RES 98.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9882BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9882BRB14-ND
Through Hole Resistors RNC50H9882BRB14-ND
98.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

98.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9882BRB14 RNC50H9882BRB14-ND
Product Name RES 98.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details