Vishay Intertechnology, Inc. Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H9880FSB14

Description
Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H9880FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H9880FSB14
Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H9880FSB14
Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H9880FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9880FSB14-ND
Through Hole Resistors RNC50H9880FSB14-ND
988 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

988 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9880FSB14 RNC50H9880FSB14-ND
Product Name Res Metal Film 988 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details