Vishay Intertechnology, Inc. RES 981 OHM 1/10W 1% AXIAL RNC50H9810FSB14

Description
RES 981ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 981ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 981 OHM 1/10W 1% AXIAL - RNC50H9810FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 981 OHM 1/10W 1% AXIAL
RNC50H9810FSB14
RES 981 OHM 1/10W 1% AXIAL RNC50H9810FSB14
RES 981ohm 1/10W 1% AXIAL

RES 981ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9810FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9810FSB14-ND
Through Hole Resistors RNC50H9810FSB14-ND
981 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

981 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9810FSB14 RNC50H9810FSB14-ND
Product Name RES 981 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 981 ohms 981 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details