Vishay Intertechnology, Inc. MF,1/10W,97.6K ,1%,50PPM,S/.001%,BULK RNC50H9762FSB14

Description
MF,1/10W,97.6K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,97.6K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,97.6K ,1%,50PPM,S/.001%,BULK - RNC50H9762FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,97.6K ,1%,50PPM,S/.001%,BULK
RNC50H9762FSB14
MF,1/10W,97.6K ,1%,50PPM,S/.001%,BULK RNC50H9762FSB14
MF,1/10W,97.6K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,97.6K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H9762FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9762FSB14-ND
Through Hole Resistors RNC50H9762FSB14-ND
97.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9762FSB14 RNC50H9762FSB14-ND
Product Name MF,1/10W,97.6K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details