Vishay Intertechnology, Inc. Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H9762DPB14

Description
Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50H9762DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50H9762DPB14
Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H9762DPB14
Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H9762DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9762DPB14-ND
Through Hole Resistors RNC50H9762DPB14-ND
97.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9762DPB14 RNC50H9762DPB14-ND
Product Name Res Metal Film 97.6K Ohm 0.5% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details