Vishay Intertechnology, Inc. RES 976 OHM 1/10W .1% AXIAL RNC50H9760BSRSL

Description
RES 976ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/10W .1% AXIAL - RNC50H9760BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/10W .1% AXIAL
RNC50H9760BSRSL
RES 976 OHM 1/10W .1% AXIAL RNC50H9760BSRSL
RES 976ohm 1/10W .1% AXIAL

RES 976ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9760BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9760BSRSL-ND
Through Hole Resistors RNC50H9760BSRSL-ND
976 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9760BSRSL RNC50H9760BSRSL-ND
Product Name RES 976 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers