Vishay Intertechnology, Inc. RES 96.5K OHM 1/10W .5% AXIAL RNC50H9652DSRSL

Description
RES 96.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/10W .5% AXIAL - RNC50H9652DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/10W .5% AXIAL
RNC50H9652DSRSL
RES 96.5K OHM 1/10W .5% AXIAL RNC50H9652DSRSL
RES 96.5Kohm 1/10W .5% AXIAL

RES 96.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9652DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9652DSRSL-ND
Through Hole Resistors RNC50H9652DSRSL-ND
96.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

96.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9652DSRSL RNC50H9652DSRSL-ND
Product Name RES 96.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers