Vishay Intertechnology, Inc. RES 96.5K OHM 1/10W .5% AXIAL RNC50H9652DSB14

Description
RES 96.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/10W .5% AXIAL - RNC50H9652DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/10W .5% AXIAL
RNC50H9652DSB14
RES 96.5K OHM 1/10W .5% AXIAL RNC50H9652DSB14
RES 96.5Kohm 1/10W .5% AXIAL

RES 96.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9652DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9652DSB14-ND
Through Hole Resistors RNC50H9652DSB14-ND
96.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

96.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9652DSB14 RNC50H9652DSB14-ND
Product Name RES 96.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers