Vishay Intertechnology, Inc. RES 965 OHM 1/10W .1% AXIAL RNC50H9650BSBSL

Description
RES 965ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/10W .1% AXIAL - RNC50H9650BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/10W .1% AXIAL
RNC50H9650BSBSL
RES 965 OHM 1/10W .1% AXIAL RNC50H9650BSBSL
RES 965ohm 1/10W .1% AXIAL

RES 965ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9650BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9650BSBSL-ND
Through Hole Resistors RNC50H9650BSBSL-ND
965 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

965 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9650BSBSL RNC50H9650BSBSL-ND
Product Name RES 965 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers