9.53 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 9.53Kohm 1/10W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50H9531BSRSL-ND | RNC50H9531BSRSL |
| Product Name | Through Hole Resistors | RES 9.53K OHM 1/10W .1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |