Vishay Intertechnology, Inc. RES 953 OHM 1/10W .1% AXIAL RNC50H9530BSB14

Description
RES 953ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/10W .1% AXIAL - RNC50H9530BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/10W .1% AXIAL
RNC50H9530BSB14
RES 953 OHM 1/10W .1% AXIAL RNC50H9530BSB14
RES 953ohm 1/10W .1% AXIAL

RES 953ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9530BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9530BSB14-ND
Through Hole Resistors RNC50H9530BSB14-ND
953 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9530BSB14 RNC50H9530BSB14-ND
Product Name RES 953 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details