Vishay Intertechnology, Inc. RES 94.2K OHM 1/10W .1% AXIAL RNC50H9422BSRSL

Description
RES 94.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 94.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2K OHM 1/10W .1% AXIAL - RNC50H9422BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2K OHM 1/10W .1% AXIAL
RNC50H9422BSRSL
RES 94.2K OHM 1/10W .1% AXIAL RNC50H9422BSRSL
RES 94.2Kohm 1/10W .1% AXIAL

RES 94.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9422BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9422BSRSL-ND
Through Hole Resistors RNC50H9422BSRSL-ND
94.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9422BSRSL RNC50H9422BSRSL-ND
Product Name RES 94.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details