Vishay Intertechnology, Inc. RES 94.2K OHM 1/10W .1% AXIAL RNC50H9422BSB14

Description
RES 94.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 94.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2K OHM 1/10W .1% AXIAL - RNC50H9422BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2K OHM 1/10W .1% AXIAL
RNC50H9422BSB14
RES 94.2K OHM 1/10W .1% AXIAL RNC50H9422BSB14
RES 94.2Kohm 1/10W .1% AXIAL

RES 94.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9422BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9422BSB14-ND
Through Hole Resistors RNC50H9422BSB14-ND
94.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9422BSB14 RNC50H9422BSB14-ND
Product Name RES 94.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers