Vishay Intertechnology, Inc. Through Hole Resistors RNC50H9421BSB14

Description
9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H9421BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9421BSB14-ND
Through Hole Resistors RNC50H9421BSB14-ND
9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,9.42K,.1%,50PPM,S/.001%,BULK - RNC50H9421BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,9.42K,.1%,50PPM,S/.001%,BULK
RNC50H9421BSB14
MF,1/10W,9.42K,.1%,50PPM,S/.001%,BULK RNC50H9421BSB14
MF,1/10W,9.42K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,9.42K,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H9421BSB14-ND RNC50H9421BSB14
Product Name Through Hole Resistors MF,1/10W,9.42K,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details