9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/10W,9.42K ,.1%,50PPM,R/.01%,BU
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50H9421BRB14-ND | RNC50H9421BRB14 |
| Product Name | Through Hole Resistors | MF,1/10W,9.42K ,.1%,50PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |