Vishay Intertechnology, Inc. RES 93.1 OHM 1/10W 1% AXIAL RNC50H93R1FSBSL

Description
RES 93.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/10W 1% AXIAL - RNC50H93R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/10W 1% AXIAL
RNC50H93R1FSBSL
RES 93.1 OHM 1/10W 1% AXIAL RNC50H93R1FSBSL
RES 93.1ohm 1/10W 1% AXIAL

RES 93.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H93R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H93R1FSBSL-ND
Through Hole Resistors RNC50H93R1FSBSL-ND
93.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H93R1FSBSL RNC50H93R1FSBSL-ND
Product Name RES 93.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers