Vishay Intertechnology, Inc. RES 93.1K OHM 1/10W 1% AXIAL RNC50H9312FRB14

Description
RES 93.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/10W 1% AXIAL - RNC50H9312FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/10W 1% AXIAL
RNC50H9312FRB14
RES 93.1K OHM 1/10W 1% AXIAL RNC50H9312FRB14
RES 93.1Kohm 1/10W 1% AXIAL

RES 93.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9312FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9312FRB14-ND
Through Hole Resistors RNC50H9312FRB14-ND
93.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9312FRB14 RNC50H9312FRB14-ND
Product Name RES 93.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers