Vishay Intertechnology, Inc. RES 9.31K OHM 1/10W 1% AXIAL RNC50H9311FRR36

Description
RES 9.31Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/10W 1% AXIAL - RNC50H9311FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/10W 1% AXIAL
RNC50H9311FRR36
RES 9.31K OHM 1/10W 1% AXIAL RNC50H9311FRR36
RES 9.31Kohm 1/10W 1% AXIAL

RES 9.31Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9311FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9311FRR36-ND
Through Hole Resistors RNC50H9311FRR36-ND
9.31 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9311FRR36 RNC50H9311FRR36-ND
Product Name RES 9.31K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers