Vishay Intertechnology, Inc. RES 92.1 OHM 1/10W .1% AXIAL RNC50H92R1BSB14

Description
RES 92.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 92.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92.1 OHM 1/10W .1% AXIAL - RNC50H92R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92.1 OHM 1/10W .1% AXIAL
RNC50H92R1BSB14
RES 92.1 OHM 1/10W .1% AXIAL RNC50H92R1BSB14
RES 92.1ohm 1/10W .1% AXIAL

RES 92.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H92R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H92R1BSB14-ND
Through Hole Resistors RNC50H92R1BSB14-ND
92.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

92.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H92R1BSB14 RNC50H92R1BSB14-ND
Product Name RES 92.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92.1 ohms 92.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers