Vishay Intertechnology, Inc. MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BULK RNC50H9201BRB14

Description
MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BULK - RNC50H9201BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BULK
RNC50H9201BRB14
MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BULK RNC50H9201BRB14
MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BU LK

MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RNC50H9201BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9201BRB14-ND
Through Hole Resistors RNC50H9201BRB14-ND
9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9201BRB14 RNC50H9201BRB14-ND
Product Name MF,1/10W,9.20K ,.1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers