Vishay Intertechnology, Inc. Through Hole Resistors RNC50H9180BSRE6

Description
918 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
918 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H9180BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9180BSRE6-ND
Through Hole Resistors RNC50H9180BSRE6-ND
918 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

918 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 918 OHM 1/10W .1% AXIAL - RNC50H9180BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 918 OHM 1/10W .1% AXIAL
RNC50H9180BSRE6
RES 918 OHM 1/10W .1% AXIAL RNC50H9180BSRE6
RES 918ohm 1/10W .1% AXIAL

RES 918ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H9180BSRE6-ND RNC50H9180BSRE6
Product Name Through Hole Resistors RES 918 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 918 ohms 918 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details