Vishay Intertechnology, Inc. RES 90.9 OHM 1/10W 1% AXIAL RNC50H90R9FSRSL

Description
RES 90.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/10W 1% AXIAL - RNC50H90R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/10W 1% AXIAL
RNC50H90R9FSRSL
RES 90.9 OHM 1/10W 1% AXIAL RNC50H90R9FSRSL
RES 90.9ohm 1/10W 1% AXIAL

RES 90.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H90R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H90R9FSRSL-ND
Through Hole Resistors RNC50H90R9FSRSL-ND
90.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H90R9FSRSL RNC50H90R9FSRSL-ND
Product Name RES 90.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details