Vishay Intertechnology, Inc. RES 909 OHM 1/10W 1% AXIAL RNC50H9090FSRSL

Description
RES 909ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/10W 1% AXIAL - RNC50H9090FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/10W 1% AXIAL
RNC50H9090FSRSL
RES 909 OHM 1/10W 1% AXIAL RNC50H9090FSRSL
RES 909ohm 1/10W 1% AXIAL

RES 909ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9090FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9090FSRSL-ND
Through Hole Resistors RNC50H9090FSRSL-ND
909 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9090FSRSL RNC50H9090FSRSL-ND
Product Name RES 909 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers