Vishay Intertechnology, Inc. RES 89.8K OHM 1/10W 1% AXIAL RNC50H8982FSRE6

Description
RES 89.8Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/10W 1% AXIAL - RNC50H8982FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/10W 1% AXIAL
RNC50H8982FSRE6
RES 89.8K OHM 1/10W 1% AXIAL RNC50H8982FSRE6
RES 89.8Kohm 1/10W 1% AXIAL

RES 89.8Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8982FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8982FSRE6-ND
Through Hole Resistors RNC50H8982FSRE6-ND
89.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

89.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8982FSRE6 RNC50H8982FSRE6-ND
Product Name RES 89.8K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers