Vishay Intertechnology, Inc. RES 8.98K OHM 1/10W .1% AXIAL RNC50H8981BSRSL

Description
RES 8.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 1/10W .1% AXIAL - RNC50H8981BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/10W .1% AXIAL
RNC50H8981BSRSL
RES 8.98K OHM 1/10W .1% AXIAL RNC50H8981BSRSL
RES 8.98Kohm 1/10W .1% AXIAL

RES 8.98Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8981BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8981BSRSL-ND
Through Hole Resistors RNC50H8981BSRSL-ND
8.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8981BSRSL RNC50H8981BSRSL-ND
Product Name RES 8.98K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details