Vishay Intertechnology, Inc. RES 88.7 OHM 1/10W 1% AXIAL RNC50H88R7FSRE6

Description
RES 88.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/10W 1% AXIAL - RNC50H88R7FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/10W 1% AXIAL
RNC50H88R7FSRE6
RES 88.7 OHM 1/10W 1% AXIAL RNC50H88R7FSRE6
RES 88.7ohm 1/10W 1% AXIAL

RES 88.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H88R7FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H88R7FSRE6-ND
Through Hole Resistors RNC50H88R7FSRE6-ND
88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C2267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C2267
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C2267
Resistor,Metal Film,88.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,88.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H88R7FSRE6 RNC50H88R7FSRE6-ND 53C2267
Product Name RES 88.7 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details