Vishay Intertechnology, Inc. Through Hole Resistors RNC50H88R7FSB14

Description
88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H88R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H88R7FSB14-ND
Through Hole Resistors RNC50H88R7FSB14-ND
88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,88.7,1%,50PPM,S/.001%,BULK - RNC50H88R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,88.7,1%,50PPM,S/.001%,BULK
RNC50H88R7FSB14
MF,1/10W,88.7,1%,50PPM,S/.001%,BULK RNC50H88R7FSB14
MF,1/10W,88.7,1%,50P PM,S/.001%,BULK

MF,1/10W,88.7,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C2263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C2263
Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C2263
Resistor,Metal Film,88.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,88.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H88R7FSB14-ND RNC50H88R7FSB14 53C2263
Product Name Through Hole Resistors MF,1/10W,88.7,1%,50PPM,S/.001%,BULK Resistor,metal Film,88.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details